Vishay Intertechnology, Inc. RESISTOR, 24.9K, 1%, 603 CRCW06032492FRT1

Description
RESISTOR, 24.9K, 1%, 603
Request a Quote
Description
RESISTOR, 24.9K, 1%, 603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 24.9K, 1%, 603 - CRCW06032492FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 24.9K, 1%, 603
CRCW06032492FRT1
RESISTOR, 24.9K, 1%, 603 CRCW06032492FRT1
RESISTOR, 24.9K, 1%, 603

RESISTOR, 24.9K, 1%, 603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032492FRT1
Product Name RESISTOR, 24.9K, 1%, 603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers