Vishay Intertechnology, Inc. RES THICK FILM 24.9K 1% 0.063W CRCW06032492F

Description
RES THICK FILM 24.9K 1% 0.063W
Request a Quote
Description
RES THICK FILM 24.9K 1% 0.063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES THICK FILM 24.9K 1% 0.063W - CRCW06032492F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES THICK FILM 24.9K 1% 0.063W
CRCW06032492F
RES THICK FILM 24.9K 1% 0.063W CRCW06032492F
RES THICK FILM 24.9K 1% 0.063W

RES THICK FILM 24.9K 1% 0.063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032492F
Product Name RES THICK FILM 24.9K 1% 0.063W
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details