Vishay Intertechnology, Inc. RES THICK FILM 249 1% 0.063W CRCW06032490F

Description
RES THICK FILM 249 1% 0.063W
Request a Quote
Description
RES THICK FILM 249 1% 0.063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES THICK FILM 249 1% 0.063W - CRCW06032490F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES THICK FILM 249 1% 0.063W
CRCW06032490F
RES THICK FILM 249 1% 0.063W CRCW06032490F
RES THICK FILM 249 1% 0.063W

RES THICK FILM 249 1% 0.063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032490F
Product Name RES THICK FILM 249 1% 0.063W
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details