Vishay Precision Group Chip Resistor - Surface Mount CRCW0603243RFKTA

Description
243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603243RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603243RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603243RFKTATR-ND
243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603243RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603243RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603243RFKTADKR-ND
RES SMD 243 OHM 1% 1/10W 0603

RES SMD 243 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603243RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603243RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603243RFKTACT-ND
RES SMD 243 OHM 1% 1/10W 0603

RES SMD 243 OHM 1% 1/10W 0603

Buy Now Datasheet
CRCW0603243RFKTA - CRCW0603243RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603243RFKTA
CRCW0603243RFKTA
CRCW0603243RFKTA CRCW0603243RFKTA
CRCW0603243RFKTA

CRCW0603243RFKTA

Supplier's Site
Res, Thick Film, 243R, 1%, 0.1W, 0603; Resistance Vishay - 24C2295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.1W, 0603; Resistance Vishay
24C2295
Res, Thick Film, 243R, 1%, 0.1W, 0603; Resistance Vishay 24C2295
RES, THICK FILM, 243R, 1%, 0.1W, 0603; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 243R, 1%, 0.1W, 0603; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603243RFKTATR-ND CRCW0603243RFKTA 24C2295
Product Name Chip Resistor - Surface Mount CRCW0603243RFKTA Res, Thick Film, 243R, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers