Vishay Precision Group Chip Resistor - Surface Mount CRCW0603243RFKEA

Description
243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-243HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243HDKR-ND
Chip Resistor - Surface Mount 541-243HDKR-ND
243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243HTR-ND
Chip Resistor - Surface Mount 541-243HTR-ND
243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243HCT-ND
Chip Resistor - Surface Mount 541-243HCT-ND
243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603243RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603243RFKEA
Thick Film ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603243RFKEA
Thick Film ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW0603243RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603243RFKEA
Automotive 75V 100mW Resistor 52-CRCW0603243RFKEA
0603 Thick Film Resistor, 243R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603243RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603243RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 243R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603243RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603243RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603243RFKEA
804035-CRCW0603243RFKEA
Chip Resistor - Surface Mount - CRCW0603243RFKEA 804035-CRCW0603243RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 804035-CRCW0603243RF KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 243 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804035-CRCW0603243RFKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 243 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Res, Thick Film, 243R, 1%, 0.1W, 0603; Resistance Vishay - 89M6752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.1W, 0603; Resistance Vishay
89M6752
Res, Thick Film, 243R, 1%, 0.1W, 0603; Resistance Vishay 89M6752
RES, THICK FILM, 243R, 1%, 0.1W, 0603; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 243R, 1%, 0.1W, 0603; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 243R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3809 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3809
Res, Thick Film, 243R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3809
RES, THICK FILM, 243R, 1%, 0.1W, 0603, REEL; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 243R, 1%, 0.1W, 0603, REEL; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3851 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3851
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3851
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 243 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 243 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2814 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2814
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2814
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 243 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 243 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-243HDKR-ND CRCW0603243RFKEA 52-CRCW0603243RFKEA 804035-CRCW0603243RFKEA 89M6752 42K3809 28W3851
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:243ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Automotive 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW0603243RFKEA Res, Thick Film, 243R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 243R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 243 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 243 ohms 243 ohms 243 ohms 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers