Vishay Intertechnology, Inc. RES, 24.3K OHM, 1/10W, 1% 0603 PKG CRCW06032432FRT7

Description
RES, 24.3Kohm, 1/10W, 1% 0603 PKG
Request a Quote
Description
RES, 24.3Kohm, 1/10W, 1% 0603 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 24.3K OHM, 1/10W, 1% 0603 PKG - CRCW06032432FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 24.3K OHM, 1/10W, 1% 0603 PKG
CRCW06032432FRT7
RES, 24.3K OHM, 1/10W, 1% 0603 PKG CRCW06032432FRT7
RES, 24.3Kohm, 1/10W, 1% 0603 PKG

RES, 24.3Kohm, 1/10W, 1% 0603 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032432FRT7
Product Name RES, 24.3K OHM, 1/10W, 1% 0603 PKG
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details