Vishay Intertechnology, Inc. RES 2.43K 1% 1/16W 0603 CRCW06032431F

Description
RES 2.43K 1% 1/16W 0603
Request a Quote
Description
RES 2.43K 1% 1/16W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K 1% 1/16W 0603 - CRCW06032431F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K 1% 1/16W 0603
CRCW06032431F
RES 2.43K 1% 1/16W 0603 CRCW06032431F
RES 2.43K 1% 1/16W 0603

RES 2.43K 1% 1/16W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032431F
Product Name RES 2.43K 1% 1/16W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details