Vishay Intertechnology, Inc. RES, 2.4K, 1/16W, TKF, 5%, 0603 CRCW0603242JRT1

Description
RES, 2.4K, 1/16W, TKF, 5%, 0603
Request a Quote
Description
RES, 2.4K, 1/16W, TKF, 5%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2.4K, 1/16W, TKF, 5%, 0603 - CRCW0603242JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.4K, 1/16W, TKF, 5%, 0603
CRCW0603242JRT1
RES, 2.4K, 1/16W, TKF, 5%, 0603 CRCW0603242JRT1
RES, 2.4K, 1/16W, TKF, 5%, 0603

RES, 2.4K, 1/16W, TKF, 5%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603242JRT1
Product Name RES, 2.4K, 1/16W, TKF, 5%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details