Vishay Intertechnology, Inc. RESISTOR 2.4K 1/16W 5% 0603SMT CRCW0603242J

Description
RESISTOR 2.4K 1/16W 5% 0603SMT
Request a Quote
Description
RESISTOR 2.4K 1/16W 5% 0603SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 2.4K 1/16W 5% 0603SMT - CRCW0603242J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 2.4K 1/16W 5% 0603SMT
CRCW0603242J
RESISTOR 2.4K 1/16W 5% 0603SMT CRCW0603242J
RESISTOR 2.4K 1/16W 5% 0603SMT

RESISTOR 2.4K 1/16W 5% 0603SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603242J
Product Name RESISTOR 2.4K 1/16W 5% 0603SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers