Vishay Intertechnology, Inc. RESISTOR, 240 OHM, 0603, 5% CRCW0603241JRT1

Description
RESISTOR, 240ohm, 0603, 5%
Request a Quote
Description
RESISTOR, 240ohm, 0603, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 240 OHM, 0603, 5% - CRCW0603241JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 240 OHM, 0603, 5%
CRCW0603241JRT1
RESISTOR, 240 OHM, 0603, 5% CRCW0603241JRT1
RESISTOR, 240ohm, 0603, 5%

RESISTOR, 240ohm, 0603, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603241JRT1
Product Name RESISTOR, 240 OHM, 0603, 5%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details