Vishay Precision Group Series:CRCW; Resistance:240ohm; Resistance Tolerance:+/-5%; Power Rating:100mW; Operating Temperat... CRCW0603240RJNEA

Description
Series:CRCW; Resistance:240ohm; Resistance Tolerance:+/-5%; Power Rating:100mW; Operating Temperat...
Request a Quote Datasheet
Description
Series:CRCW; Resistance:240ohm; Resistance Tolerance:+/-5%; Power Rating:100mW; Operating Temperat...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series:CRCW; Resistance:240ohm; Resistance Tolerance:+/-5%; Power Rating:100mW; Operating Temperat... - CRCW0603240RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:240ohm; Resistance Tolerance:+/-5%; Power Rating:100mW; Operating Temperat...
CRCW0603240RJNEA
Series:CRCW; Resistance:240ohm; Resistance Tolerance:+/-5%; Power Rating:100mW; Operating Temperat... CRCW0603240RJNEA
Series:CRCW; Resistance:240ohm; Resistance Tolerance:+/-5%; Power Rating:100mW; Operating Temperat...

Series:CRCW; Resistance:240ohm; Resistance Tolerance:+/-5%; Power Rating:100mW; Operating Temperat...

Supplier's Site
Chip Resistor - Surface Mount - 541-240GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240GTR-ND
Chip Resistor - Surface Mount 541-240GTR-ND
240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240GDKR-ND
Chip Resistor - Surface Mount 541-240GDKR-ND
240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240GCT-ND
Chip Resistor - Surface Mount 541-240GCT-ND
240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 240R, 5%, 0.1W, 0603; Resistance Vishay - 59M6791 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 5%, 0.1W, 0603; Resistance Vishay
59M6791
Res, Thick Film, 240R, 5%, 0.1W, 0603; Resistance Vishay 59M6791
RES, THICK FILM, 240R, 5%, 0.1W, 0603; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 240R, 5%, 0.1W, 0603; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 240R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 32H5207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 5%, 0.1W, 0603, Reel; Resistance Vishay
32H5207
Res, Thick Film, 240R, 5%, 0.1W, 0603, Reel; Resistance Vishay 32H5207
RES, THICK FILM, 240R, 5%, 0.1W, 0603, REEL; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240R, 5%, 0.1W, 0603, REEL; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603240RJNEA 541-240GTR-ND 59M6791 32H5207
Product Name Series:CRCW; Resistance:240ohm; Resistance Tolerance:+/-5%; Power Rating:100mW; Operating Temperat... Chip Resistor - Surface Mount Res, Thick Film, 240R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 240R, 5%, 0.1W, 0603, Reel; Resistance Vishay
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details