Vishay Precision Group Chip Resistor - Surface Mount CRCW0603240RFKEA

Description
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-240HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240HCT-ND
Chip Resistor - Surface Mount 541-240HCT-ND
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240HTR-ND
Chip Resistor - Surface Mount 541-240HTR-ND
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240HDKR-ND
Chip Resistor - Surface Mount 541-240HDKR-ND
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW0603240RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603240RFKEA
Automotive 75V 100mW Resistor 52-CRCW0603240RFKEA
0603 Thick Film Resistor, 240R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603240RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603240RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 240R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603240RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603240RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10watt 240ohms 1% - CRCW0603240RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 240ohms 1%
CRCW0603240RFKEA
Thick Film Resistors - SMD 1/10watt 240ohms 1% CRCW0603240RFKEA
Thick Film Resistors - SMD 1/10watt 240ohms 1%

Thick Film Resistors - SMD 1/10watt 240ohms 1%

Supplier's Site
Surface Mount Resistors - 6790021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790021
Surface Mount Resistors 6790021
Vishay CRCW0603240RFKEA

Vishay CRCW0603240RFKEA

Supplier's Site
Surface Mount Resistors - 1694299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694299
Surface Mount Resistors 1694299
Vishay CRCW0603240RFKEA

Vishay CRCW0603240RFKEA

Supplier's Site
Surface Mount Resistors - 1817770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817770
Surface Mount Resistors 1817770
Vishay CRCW0603240RFKEA

Vishay CRCW0603240RFKEA

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 240 Ohms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 240 Ohms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 240R, 1%, 0.1W, 0603; Resistance Vishay - 52K8322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.1W, 0603; Resistance Vishay
52K8322
Res, Thick Film, 240R, 1%, 0.1W, 0603; Resistance Vishay 52K8322
RES, THICK FILM, 240R, 1%, 0.1W, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.1W, 0603; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 240R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8323
Res, Thick Film, 240R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8323
RES, THICK FILM, 240R, 1%, 0.1W, 0603, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.1W, 0603, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8712 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8712
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8712
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603240RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603240RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0603240RFKEA
RES SMD 240 OHM 1% 1/10W 0603

RES SMD 240 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603240RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603240RFKEA
Chip Resistor - Surface Mount CRCW0603240RFKEA
RES SMD 240 OHM 1% 1/10W 0603

RES SMD 240 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-240HCT-ND 52-CRCW0603240RFKEA CRCW0603240RFKEA 6790021 1817770 52K8322 52K8323 73T8712 CRCW0603240RFKEA CRCW0603240RFKEA
Product Name Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Thick Film Resistors - SMD 1/10watt 240ohms 1% Surface Mount Resistors Surface Mount Resistors Resistors Chip Resistor - Surface Mount Res, Thick Film, 240R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 240R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details