Vishay Precision Group Chip Resistor - Surface Mount CRCW0603240KJNEAC

Description
240 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
240 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603240KJNEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603240KJNEAC-ND
Chip Resistor - Surface Mount CRCW0603240KJNEAC-ND
240 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

240 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 200 240K 5% Et1 E3 Rohs Compliant Vishay - 59AC2242 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 200 240K 5% Et1 E3 Rohs Compliant Vishay
59AC2242
D11/crcw0603-C 200 240K 5% Et1 E3 Rohs Compliant Vishay 59AC2242
D11/CRCW0603-C 200 240K 5% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 200 240K 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0603240KJNEAC-ND 59AC2242
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 200 240K 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details