Vishay Precision Group Automotive SMD 0.1W Resistor CRCW0603240KFKEA

Description
0603 Thick Film Resistor 240kΩ 1% 0.1W SMD AEC-Q200 Product overview: CRCW0603240KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603240KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor 240kΩ 1% 0.1W SMD AEC-Q200 Product overview: CRCW0603240KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603240KFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W Resistor - 52-CRCW0603240KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W Resistor
52-CRCW0603240KFKEA
Automotive SMD 0.1W Resistor 52-CRCW0603240KFKEA
0603 Thick Film Resistor 240kΩ 1% 0.1W SMD AEC-Q200 Product overview: CRCW0603240KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603240KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor 240kΩ 1% 0.1W SMD AEC-Q200 Product overview: CRCW0603240KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603240KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-240KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KHTR-ND
Chip Resistor - Surface Mount 541-240KHTR-ND
240 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KHDKR-ND
Chip Resistor - Surface Mount 541-240KHDKR-ND
240 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KHCT-ND
Chip Resistor - Surface Mount 541-240KHCT-ND
240 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790027
Surface Mount Resistors 6790027
Vishay CRCW0603240KFKEA

Vishay CRCW0603240KFKEA

Supplier's Site
Surface Mount Resistors - 1817786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817786
Surface Mount Resistors 1817786
Vishay CRCW0603240KFKEA

Vishay CRCW0603240KFKEA

Supplier's Site
Surface Mount Resistors - 1694300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694300
Surface Mount Resistors 1694300
Vishay CRCW0603240KFKEA

Vishay CRCW0603240KFKEA

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 240 kOhms Tolerance: ±1% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 240 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603240KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603240KFKEA
Thick Film ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603240KFKEA
Thick Film ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Res, Thick Film, 240K, 1%, 0.1W, 0603; Resistance Vishay - 52K8321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240K, 1%, 0.1W, 0603; Resistance Vishay
52K8321
Res, Thick Film, 240K, 1%, 0.1W, 0603; Resistance Vishay 52K8321
RES, THICK FILM, 240K, 1%, 0.1W, 0603; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 240K, 1%, 0.1W, 0603; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2811 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2811
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2811
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 240 kohm, 100 mW, 1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 240 kohm, 100 mW, 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
±1% 240kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603240KFKEA - Utmel Electronic Limited
Hong Kong, China
±1% 240kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603240KFKEA
±1% 240kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603240KFKEA
±1% 240kΩ 0603 Chip Resistor - Surface Mount ROHS

±1% 240kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603240KFKEA 541-240KHTR-ND 6790027 1817786 CRCW0603240KFKEA 52K8321 24W2811 17930-CRCW0603240KFKEA
Product Name Automotive SMD 0.1W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:240kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Res, Thick Film, 240K, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 240 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay ±1% 240kΩ 0603 Chip Resistor - Surface Mount ROHS
Technology / Construction THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 240000 ohms 240000 ohms 240000 ohms 240000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details