Vishay Intertechnology, Inc. RESISTOR 24OHM 1/16W 5% 0603SM CRCW0603240J

Description
RESISTOR 24OHM 1/16W 5% 0603SM
Request a Quote
Description
RESISTOR 24OHM 1/16W 5% 0603SM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 24OHM 1/16W 5% 0603SM - CRCW0603240J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 24OHM 1/16W 5% 0603SM
CRCW0603240J
RESISTOR 24OHM 1/16W 5% 0603SM CRCW0603240J
RESISTOR 24OHM 1/16W 5% 0603SM

RESISTOR 24OHM 1/16W 5% 0603SM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603240J
Product Name RESISTOR 24OHM 1/16W 5% 0603SM
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details