Vishay Intertechnology, Inc. RES, 24K, 1%, 0.1W CRCW06032402FB02

Description
RES, 24K, 1%, 0.1W
Request a Quote
Description
RES, 24K, 1%, 0.1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 24K, 1%, 0.1W - CRCW06032402FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 24K, 1%, 0.1W
CRCW06032402FB02
RES, 24K, 1%, 0.1W CRCW06032402FB02
RES, 24K, 1%, 0.1W

RES, 24K, 1%, 0.1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032402FB02
Product Name RES, 24K, 1%, 0.1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers