Vishay Precision Group Chip Resistor - Surface Mount CRCW060323R7FKTA

Description
23.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
23.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060323R7FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060323R7FKTA-ND
Chip Resistor - Surface Mount CRCW060323R7FKTA-ND
23.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 23.7 OHM 1/10W 1% 0603 SMD - CRCW060323R7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/10W 1% 0603 SMD
CRCW060323R7FKTA
RES 23.7 OHM 1/10W 1% 0603 SMD CRCW060323R7FKTA
RES 23.7ohm 1/10W 1% 0603 SMD

RES 23.7ohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 23R7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4046
Res, Thick Film, 23R7, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4046
RES, THICK FILM, 23R7, 1%, 0.1W, 0603, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 23R7, 1%, 0.1W, 0603, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060323R7FKTA-ND CRCW060323R7FKTA 07J4046
Product Name Chip Resistor - Surface Mount RES 23.7 OHM 1/10W 1% 0603 SMD Res, Thick Film, 23R7, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details