Vishay Precision Group CRCW060323R2FKEA CRCW060323R2FKEA

Description
CRCW060323R2FKEA
Request a Quote Datasheet
Description
CRCW060323R2FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060323R2FKEA - CRCW060323R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060323R2FKEA
CRCW060323R2FKEA
CRCW060323R2FKEA CRCW060323R2FKEA
CRCW060323R2FKEA

CRCW060323R2FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-23.2HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.2HCT-ND
Chip Resistor - Surface Mount 541-23.2HCT-ND
23.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.2HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.2HTR-ND
Chip Resistor - Surface Mount 541-23.2HTR-ND
23.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.2HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.2HDKR-ND
Chip Resistor - Surface Mount 541-23.2HDKR-ND
23.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060323R2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060323R2FKEA
Chip Resistor - Surface Mount CRCW060323R2FKEA
RES SMD 23.2 OHM 1% 1/10W 0603

RES SMD 23.2 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 23R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3797
Res, Thick Film, 23R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3797
RES, THICK FILM, 23R2, 1%, 0.1W, 0603, REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23R2, 1%, 0.1W, 0603, REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 23R2, 1%, 0.1W, 0603; Resistance Vishay - 52K8307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R2, 1%, 0.1W, 0603; Resistance Vishay
52K8307
Res, Thick Film, 23R2, 1%, 0.1W, 0603; Resistance Vishay 52K8307
RES, THICK FILM, 23R2, 1%, 0.1W, 0603; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 23R2, 1%, 0.1W, 0603; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW060323R2FKEA 541-23.2HCT-ND CRCW060323R2FKEA 42K3797 52K8307
Product Name CRCW060323R2FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 23R2, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 23R2, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details