Vishay Precision Group Chip Resistor - Surface Mount CRCW060323K7FKTA

Description
RES SMD 23.7K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 23.7K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060323K7FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060323K7FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060323K7FKTADKR-ND
RES SMD 23.7K OHM 1% 1/10W 0603

RES SMD 23.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060323K7FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060323K7FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060323K7FKTATR-ND
23.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060323K7FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060323K7FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060323K7FKTACT-ND
RES SMD 23.7K OHM 1% 1/10W 0603

RES SMD 23.7K OHM 1% 1/10W 0603

Buy Now Datasheet
RES 23.7K OHM 1/10W 1% 0603 SMD - CRCW060323K7FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/10W 1% 0603 SMD
CRCW060323K7FKTA
RES 23.7K OHM 1/10W 1% 0603 SMD CRCW060323K7FKTA
RES 23.7Kohm 1/10W 1% 0603 SMD

RES 23.7Kohm 1/10W 1% 0603 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4052 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4052
Thick Film Chip Resistor; Resistance Vishay 07J4052
Thick Film Chip Resistor; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060323K7FKTADKR-ND CRCW060323K7FKTA 07J4052
Product Name Chip Resistor - Surface Mount RES 23.7K OHM 1/10W 1% 0603 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details