Vishay Precision Group Chip Resistor - Surface Mount CRCW060323K7FKEA

Description
23.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
23.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-23.7KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7KHCT-ND
Chip Resistor - Surface Mount 541-23.7KHCT-ND
23.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7KHTR-ND
Chip Resistor - Surface Mount 541-23.7KHTR-ND
23.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7KHDKR-ND
Chip Resistor - Surface Mount 541-23.7KHDKR-ND
23.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790024
Surface Mount Resistors 6790024
Vishay CRCW060323K7FKEA

Vishay CRCW060323K7FKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:23.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW060323K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:23.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW060323K7FKEA
Thick Film ResistorSeries:CRCW; Resistance:23.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060323K7FKEA
Thick Film ResistorSeries:CRCW; Resistance:23.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:23.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 23.7kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060323K7FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 23.7kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060323K7FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 23.7kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060323K7FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 23.7kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 23.7kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 23K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3796
Res, Thick Film, 23K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3796
RES, THICK FILM, 23K7, 1%, 0.1W, 0603, REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23K7, 1%, 0.1W, 0603, REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 23K7, 1%, 0.1W, 0603; Resistance Vishay - 52K8306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K7, 1%, 0.1W, 0603; Resistance Vishay
52K8306
Res, Thick Film, 23K7, 1%, 0.1W, 0603; Resistance Vishay 52K8306
RES, THICK FILM, 23K7, 1%, 0.1W, 0603; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 23K7, 1%, 0.1W, 0603; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4178 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4178
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4178
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-23.7KHCT-ND 6790024 CRCW060323K7FKEA 17930-CRCW060323K7FKEA 42K3796 52K8306 27W4178
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:23.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 23.7kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 23K7, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 23K7, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details