Vishay Intertechnology, Inc. RES 23.2K OHM 1/10W 1% 0603 SMD CRCW060323K2FKTA

Description
RES 23.2Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 23.2Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/10W 1% 0603 SMD - CRCW060323K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/10W 1% 0603 SMD
CRCW060323K2FKTA
RES 23.2K OHM 1/10W 1% 0603 SMD CRCW060323K2FKTA
RES 23.2Kohm 1/10W 1% 0603 SMD

RES 23.2Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060323K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060323K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060323K2FKTADKR-ND
RES SMD 23.2K OHM 1% 1/10W 0603

RES SMD 23.2K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060323K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060323K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060323K2FKTACT-ND
RES SMD 23.2K OHM 1% 1/10W 0603

RES SMD 23.2K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060323K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060323K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060323K2FKTATR-ND
23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4048 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4048
Thick Film Chip Resistor; Resistance Vishay 07J4048
Thick Film Chip Resistor; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060323K2FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060323K2FKTA
Resistors - Chip Resistor - Surface Mount CRCW060323K2FKTA
RES SMD 23.2K OHM 1% 1/10W 0603

RES SMD 23.2K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060323K2FKTA 541-CRCW060323K2FKTADKR-ND 07J4048 CRCW060323K2FKTA
Product Name RES 23.2K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 23200 ohms 23200 ohms 23200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers