Vishay Intertechnology, Inc. RES 23.2K OHM .25W 1% 0603 SMD CRCW060323K2FKEAHP

Description
RES 23.2Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 23.2Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM .25W 1% 0603 SMD - CRCW060323K2FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM .25W 1% 0603 SMD
CRCW060323K2FKEAHP
RES 23.2K OHM .25W 1% 0603 SMD CRCW060323K2FKEAHP
RES 23.2Kohm .25W 1% 0603 SMD

RES 23.2Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060323K2FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060323K2FKEAHP-ND
Chip Resistor - Surface Mount CRCW060323K2FKEAHP-ND
23.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

23.2 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060323K2FKEAHP CRCW060323K2FKEAHP-ND
Product Name RES 23.2K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details