Vishay Precision Group Chip Resistor - Surface Mount CRCW060323K2FKEA

Description
23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-23.2KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.2KHCT-ND
Chip Resistor - Surface Mount 541-23.2KHCT-ND
23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.2KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.2KHDKR-ND
Chip Resistor - Surface Mount 541-23.2KHDKR-ND
23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.2KHTR-ND
Chip Resistor - Surface Mount 541-23.2KHTR-ND
23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

23.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327179-CRCW060323K2FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327179-CRCW060323K2FKEA
Resistors - Chip Resistor - Surface Mount 1327179-CRCW060323K2FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327179-CRCW060323K2 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 23.2 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-23.2KHCT,541-23. 2KHTR,D11/CRCW0603 100 23K2 1% ET1 E3,541-23.2KHDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327179-CRCW060323K2FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 23.2 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-23.2KHCT,541-23.2KHTR,D11/CRCW0603 100 23K2 1% ET1 E3,541-23.2KHDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRCW060323K2FKEA - CRCW060323K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060323K2FKEA
CRCW060323K2FKEA
CRCW060323K2FKEA CRCW060323K2FKEA
CRCW060323K2FKEA

CRCW060323K2FKEA

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW060323K2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060323K2FKEA
Automotive 75V 100mW Resistor 52-CRCW060323K2FKEA
0603 Thick Film Resistor, 23.2kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060323K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060323K2FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 23.2kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060323K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060323K2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790015
Surface Mount Resistors 6790015
Vishay CRCW060323K2FKEA

Vishay CRCW060323K2FKEA

Supplier's Site
Surface Mount Resistors - 1817752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817752
Surface Mount Resistors 1817752
Vishay CRCW060323K2FKEA

Vishay CRCW060323K2FKEA

Supplier's Site
Surface Mount Resistors - 1694298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694298
Surface Mount Resistors 1694298
Vishay CRCW060323K2FKEA

Vishay CRCW060323K2FKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060323K2FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060323K2FKEA
Resistors - Chip Resistor - Surface Mount CRCW060323K2FKEA
RES SMD 23.2K OHM 1% 1/10W 0603

RES SMD 23.2K OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 23K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K2, 1%, 0.1W, 0603; Resistance Vishay
52K8305
Res, Thick Film, 23K2, 1%, 0.1W, 0603; Resistance Vishay 52K8305
RES, THICK FILM, 23K2, 1%, 0.1W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 23K2, 1%, 0.1W, 0603; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 23K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3795
Res, Thick Film, 23K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3795
RES, THICK FILM, 23K2, 1%, 0.1W, 0603, REEL; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23K2, 1%, 0.1W, 0603, REEL; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-23.2KHCT-ND 1327179-CRCW060323K2FKEA CRCW060323K2FKEA 52-CRCW060323K2FKEA 6790015 1817752 CRCW060323K2FKEA 52K8305 42K3795
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount CRCW060323K2FKEA Automotive 75V 100mW Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 23K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 23K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD305JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details