Vishay Intertechnology, Inc. RES 237 OHM 1/10W 1% 0603 SMD CRCW0603237RFKTA

Description
RES 237ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 237ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/10W 1% 0603 SMD - CRCW0603237RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/10W 1% 0603 SMD
CRCW0603237RFKTA
RES 237 OHM 1/10W 1% 0603 SMD CRCW0603237RFKTA
RES 237ohm 1/10W 1% 0603 SMD

RES 237ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603237RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603237RFKTA-ND
Chip Resistor - Surface Mount CRCW0603237RFKTA-ND
237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 237R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4050
Res, Thick Film, 237R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4050
RES, THICK FILM, 237R, 1%, 0.1W, 0603, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 237R, 1%, 0.1W, 0603, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603237RFKTA CRCW0603237RFKTA-ND 07J4050
Product Name RES 237 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 237R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567761P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details