Vishay Precision Group Chip Resistor - Surface Mount CRCW0603237RFKEA

Description
237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-237HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237HCT-ND
Chip Resistor - Surface Mount 541-237HCT-ND
237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237HDKR-ND
Chip Resistor - Surface Mount 541-237HDKR-ND
237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237HTR-ND
Chip Resistor - Surface Mount 541-237HTR-ND
237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603237RFKEA - CRCW0603237RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603237RFKEA
CRCW0603237RFKEA
CRCW0603237RFKEA CRCW0603237RFKEA
CRCW0603237RFKEA

CRCW0603237RFKEA

Supplier's Site
Res, Thick Film, 237R, 1%, 0.1W, 0603; Resistance Vishay - 89M6750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.1W, 0603; Resistance Vishay
89M6750
Res, Thick Film, 237R, 1%, 0.1W, 0603; Resistance Vishay 89M6750
RES, THICK FILM, 237R, 1%, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.1W, 0603; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 237R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3802
Res, Thick Film, 237R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3802
RES, THICK FILM, 237R, 1%, 0.1W, 0603, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.1W, 0603, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3847 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3847
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3847
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 237 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-237HCT-ND CRCW0603237RFKEA 89M6750 42K3802 28W3847
Product Name Chip Resistor - Surface Mount CRCW0603237RFKEA Res, Thick Film, 237R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 237R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 237 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details