Vishay Intertechnology, Inc. RES, 23.7K, 1/16W, TKF, 1%, 0603 CRCW06032372FT

Description
RES, 23.7K, 1/16W, TKF, 1%, 0603
Request a Quote
Description
RES, 23.7K, 1/16W, TKF, 1%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 23.7K, 1/16W, TKF, 1%, 0603 - CRCW06032372FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 23.7K, 1/16W, TKF, 1%, 0603
CRCW06032372FT
RES, 23.7K, 1/16W, TKF, 1%, 0603 CRCW06032372FT
RES, 23.7K, 1/16W, TKF, 1%, 0603

RES, 23.7K, 1/16W, TKF, 1%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032372FT
Product Name RES, 23.7K, 1/16W, TKF, 1%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details