Vishay Intertechnology, Inc. RES - 1%, 0.063W, 2.37K CRCW06032371FRT1

Description
RES - 1%, 0.063W, 2.37K
Request a Quote
Description
RES - 1%, 0.063W, 2.37K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES - 1%, 0.063W, 2.37K - CRCW06032371FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES - 1%, 0.063W, 2.37K
CRCW06032371FRT1
RES - 1%, 0.063W, 2.37K CRCW06032371FRT1
RES - 1%, 0.063W, 2.37K

RES - 1%, 0.063W, 2.37K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032371FRT1
Product Name RES - 1%, 0.063W, 2.37K
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details