Vishay Precision Group Chip Resistor - Surface Mount CRCW0603232RFKEA

Description
232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-232HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232HDKR-ND
Chip Resistor - Surface Mount 541-232HDKR-ND
232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232HCT-ND
Chip Resistor - Surface Mount 541-232HCT-ND
232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232HTR-ND
Chip Resistor - Surface Mount 541-232HTR-ND
232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/10watt 232ohms 1% - CRCW0603232RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 232ohms 1%
CRCW0603232RFKEA
Thick Film Resistors - SMD 1/10watt 232ohms 1% CRCW0603232RFKEA
Thick Film Resistors - SMD 1/10watt 232ohms 1%

Thick Film Resistors - SMD 1/10watt 232ohms 1%

Supplier's Site
Res, Thick Film, 232R, 1%, 0.1W, 0603; Resistance Vishay - 52K8310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232R, 1%, 0.1W, 0603; Resistance Vishay
52K8310
Res, Thick Film, 232R, 1%, 0.1W, 0603; Resistance Vishay 52K8310
RES, THICK FILM, 232R, 1%, 0.1W, 0603; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 232R, 1%, 0.1W, 0603; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 232R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3800 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3800
Res, Thick Film, 232R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3800
RES, THICK FILM, 232R, 1%, 0.1W, 0603, REEL; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 232R, 1%, 0.1W, 0603, REEL; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2802 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2802
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2802
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 232 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 232 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603232RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603232RFKEA
Chip Resistor - Surface Mount CRCW0603232RFKEA
RES SMD 232 OHM 1% 1/10W 0603

RES SMD 232 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-232HDKR-ND CRCW0603232RFKEA 52K8310 42K3800 24W2802 CRCW0603232RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/10watt 232ohms 1% Res, Thick Film, 232R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 232R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms 232 ohms 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD363GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details