Vishay Precision Group Chip Resistor - Surface Mount CRCW0603232KFKEA

Description
232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-232KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232KHTR-ND
Chip Resistor - Surface Mount 541-232KHTR-ND
232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232KHCT-ND
Chip Resistor - Surface Mount 541-232KHCT-ND
232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232KHDKR-ND
Chip Resistor - Surface Mount 541-232KHDKR-ND
232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603232KFKEA - CRCW0603232KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603232KFKEA
CRCW0603232KFKEA
CRCW0603232KFKEA CRCW0603232KFKEA
CRCW0603232KFKEA

CRCW0603232KFKEA

Supplier's Site
Res, Thick Film, 232K, 1%, 0.1W, 0603; Resistance Vishay - 52K8309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232K, 1%, 0.1W, 0603; Resistance Vishay
52K8309
Res, Thick Film, 232K, 1%, 0.1W, 0603; Resistance Vishay 52K8309
RES, THICK FILM, 232K, 1%, 0.1W, 0603; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 232K, 1%, 0.1W, 0603; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 232K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3799
Res, Thick Film, 232K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3799
RES, THICK FILM, 232K, 1%, 0.1W, 0603, REEL; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 232K, 1%, 0.1W, 0603, REEL; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4179
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4179
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 232 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 232 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-232KHTR-ND CRCW0603232KFKEA 52K8309 42K3799 27W4179
Product Name Chip Resistor - Surface Mount CRCW0603232KFKEA Res, Thick Film, 232K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 232K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details