VISHAY INTERTECHNOLOGY, INC.
CRCW06032323FRT1 -- RES 232K 1% 0603
Vishay Intertechnology, Inc.
RES 232K 1% 0603
CRCW06032323FRT1
Description
RES 232K 1% 0603
Request a Quote
Email Supplier
Description
RES 232K 1% 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06032323FRT1 |
|
Product Name
|
RES 232K 1% 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details