Vishay Intertechnology, Inc. RES232 OHM 1/16W 1% SMT 0603 T/R CRCW06032320FRT1

Description
RES232ohm 1/16W 1% SMT 0603 T/R
Request a Quote
Description
RES232ohm 1/16W 1% SMT 0603 T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES232 OHM 1/16W 1% SMT 0603 T/R - CRCW06032320FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES232 OHM 1/16W 1% SMT 0603 T/R
CRCW06032320FRT1
RES232 OHM 1/16W 1% SMT 0603 T/R CRCW06032320FRT1
RES232ohm 1/16W 1% SMT 0603 T/R

RES232ohm 1/16W 1% SMT 0603 T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06032320FRT1
Product Name RES232 OHM 1/16W 1% SMT 0603 T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details