VISHAY INTERTECHNOLOGY, INC.
CRCW060322R6FT -- RES, CHIP, 22.6 OHM
Vishay Intertechnology, Inc.
RES, CHIP, 22.6 OHM
CRCW060322R6FT
Description
RES, CHIP, 22.6ohm
Request a Quote
Email Supplier
Description
RES, CHIP, 22.6ohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060322R6FT |
|
Product Name
|
RES, CHIP, 22.6 OHM |
|
Resistance Range
|
22.6 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
High Voltage Resistor
Technology / Construction
Thin Film (Chip); Thin Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1210
View Details
Resistance Range
0.3300 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details