Vishay Precision Group Chip Resistor - Surface Mount CRCW060322R6FKEBC

Description
22.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060322R6FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060322R6FKEBC-ND
Chip Resistor - Surface Mount CRCW060322R6FKEBC-ND
22.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

22.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 22R6 1% Et5 E3 Rohs Compliant Vishay - 59AC2190 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 22R6 1% Et5 E3 Rohs Compliant Vishay
59AC2190
D11/crcw0603-C 100 22R6 1% Et5 E3 Rohs Compliant Vishay 59AC2190
D11/CRCW0603-C 100 22R6 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 22R6 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060322R6FKEBC-ND 59AC2190
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 22R6 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details