Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 232ohms 1% CRCW060322R1FKEB

Description
Thick Film Resistors - SMD 1/10watt 232ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 232ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 232ohms 1% - CRCW060322R1FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 232ohms 1%
CRCW060322R1FKEB
Thick Film Resistors - SMD 1/10watt 232ohms 1% CRCW060322R1FKEB
Thick Film Resistors - SMD 1/10watt 232ohms 1%

Thick Film Resistors - SMD 1/10watt 232ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060322R1FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060322R1FKEB-ND
Chip Resistor - Surface Mount CRCW060322R1FKEB-ND
22.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060322R1FKEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060322R1FKEB
Resistors - Chip Resistor - Surface Mount CRCW060322R1FKEB
RES SMD 22.1 OHM 1% 1/10W 0603

RES SMD 22.1 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW060322R1FKEB CRCW060322R1FKEB-ND CRCW060322R1FKEB
Product Name Thick Film Resistors - SMD 1/10watt 232ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 232 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD155GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details