Vishay Intertechnology, Inc. RES, 22.1 OHM, 1/16W, 1% CRCW060322R1F

Description
RES, 22.1ohm, 1/16W, 1%
Request a Quote
Description
RES, 22.1ohm, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 22.1 OHM, 1/16W, 1% - CRCW060322R1F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 22.1 OHM, 1/16W, 1%
CRCW060322R1F
RES, 22.1 OHM, 1/16W, 1% CRCW060322R1F
RES, 22.1ohm, 1/16W, 1%

RES, 22.1ohm, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060322R1F
Product Name RES, 22.1 OHM, 1/16W, 1%
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details