Vishay Precision Group RES 22 OHM 1/10W 5% 0603 SMD CRCW060322R0JNTA

Description
RES 22ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 22ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1/10W 5% 0603 SMD - CRCW060322R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/10W 5% 0603 SMD
CRCW060322R0JNTA
RES 22 OHM 1/10W 5% 0603 SMD CRCW060322R0JNTA
RES 22ohm 1/10W 5% 0603 SMD

RES 22ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060322R0JNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060322R0JNTATR-ND
Chip Resistor - Surface Mount 541-CRCW060322R0JNTATR-ND
22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060322R0JNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060322R0JNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060322R0JNTADKR-ND
RES SMD 22 OHM 5% 1/10W 0603

RES SMD 22 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060322R0JNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060322R0JNTACT-ND
Chip Resistor - Surface Mount 541-CRCW060322R0JNTACT-ND
RES SMD 22 OHM 5% 1/10W 0603

RES SMD 22 OHM 5% 1/10W 0603

Buy Now Datasheet
Res,metal Glaze,22Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay - 81H0046 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Glaze,22Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
81H0046
Res,metal Glaze,22Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay 81H0046
RES,Metal Glaze,22Ohms,75WV,5+ /-% Tol,-200,200ppm-TC,0 603-Case RoHS Compliant: No

RES,Metal Glaze,22Ohms,75WV,5+/-% Tol,-200,200ppm-TC,0603-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060322R0JNTA 541-CRCW060322R0JNTATR-ND 81H0046
Product Name RES 22 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Res,metal Glaze,22Ohms,75Wv,5+/-% Tol,-200,200Ppm-Tc,0603-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details