Vishay Precision Group Chip Resistor - Surface Mount CRCW060322R0JNEAIF

Description
22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-22AQTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22AQTR-ND
Chip Resistor - Surface Mount 541-22AQTR-ND
22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 22 OHM 1/10W 5% 0603 SMD - CRCW060322R0JNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/10W 5% 0603 SMD
CRCW060322R0JNEAIF
RES 22 OHM 1/10W 5% 0603 SMD CRCW060322R0JNEAIF
RES 22ohm 1/10W 5% 0603 SMD

RES 22ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060322R0JNEAIF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060322R0JNEAIF
Chip Resistor - Surface Mount CRCW060322R0JNEAIF
RES SMD 22 OHM 5% 1/10W 0603

RES SMD 22 OHM 5% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay - 41R4647 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
41R4647
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay 41R4647
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-22AQTR-ND CRCW060322R0JNEAIF CRCW060322R0JNEAIF 41R4647
Product Name Chip Resistor - Surface Mount RES 22 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details