Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 22ohms 1% CRCW060322R0FKEB

Description
Thick Film Resistors - SMD 1/10watt 22ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 22ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 22ohms 1% - CRCW060322R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 22ohms 1%
CRCW060322R0FKEB
Thick Film Resistors - SMD 1/10watt 22ohms 1% CRCW060322R0FKEB
Thick Film Resistors - SMD 1/10watt 22ohms 1%

Thick Film Resistors - SMD 1/10watt 22ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060322R0FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060322R0FKEB-ND
Chip Resistor - Surface Mount CRCW060322R0FKEB-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060322R0FKEB CRCW060322R0FKEB-ND
Product Name Thick Film Resistors - SMD 1/10watt 22ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details