Vishay Precision Group Chip Resistor - Surface Mount - CRCW060322R0FKEA CRCW060322R0FKEA

Description
Manufacturer: Vishay Win Source Part Number: 915845-CRCW060322R0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-22.0HTR, 541-22.0HCT, D11/CRCW0603 100 22R 1% ET1 E3, 541-22.0HDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915845-CRCW060322R0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-22.0HTR, 541-22.0HCT, D11/CRCW0603 100 22R 1% ET1 E3, 541-22.0HDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060322R0FKEA - 915845-CRCW060322R0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060322R0FKEA
915845-CRCW060322R0FKEA
Chip Resistor - Surface Mount - CRCW060322R0FKEA 915845-CRCW060322R0FKEA
Manufacturer: Vishay Win Source Part Number: 915845-CRCW060322R0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-22.0HTR, 541-22.0HCT, D11/CRCW0603 100 22R 1% ET1 E3, 541-22.0HDKR

Manufacturer: Vishay
Win Source Part Number: 915845-CRCW060322R0FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-22.0HTR, 541-22.0HCT, D11/CRCW0603 100 22R 1% ET1 E3, 541-22.0HDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0HDKR-ND
Chip Resistor - Surface Mount 541-22.0HDKR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0HCT-ND
Chip Resistor - Surface Mount 541-22.0HCT-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0HTR-ND
Chip Resistor - Surface Mount 541-22.0HTR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 75V 100mW Resistor - 52-CRCW060322R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060322R0FKEA
SMD 75V 100mW Resistor 52-CRCW060322R0FKEA
0603 22R 1% Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW060322R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060322R0FKEA can be used for catalog matching and distributor lookup.

0603 22R 1% Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW060322R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060322R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW060322R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW060322R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW060322R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Vishay - 52K8291 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Vishay
52K8291
Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Vishay 52K8291
RES, THICK FILM, 22R, 1%, 0.1W, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.1W, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3790
Res, Thick Film, 22R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3790
RES, THICK FILM, 22R, 1%, 0.1W, 0603, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.1W, 0603, REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5364 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5364
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5364
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060322R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060322R0FKEA
Chip Resistor - Surface Mount CRCW060322R0FKEA
RES SMD 22 OHM 1% 1/10W 0603

RES SMD 22 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 915845-CRCW060322R0FKEA 541-22.0HDKR-ND 52-CRCW060322R0FKEA CRCW060322R0FKEA 52K8291 42K3790 61M5364 CRCW060322R0FKEA
Product Name Chip Resistor - Surface Mount - CRCW060322R0FKEA Chip Resistor - Surface Mount SMD 75V 100mW Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:22ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Res, Thick Film, 22R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 22R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers