RES, THICK FILM, 22K6, 1%, 0.1W, 0603, REEL; Resistance:22.6kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AC3536 |
| Product Name | Res, Thick Film, 22K6, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |