Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060322K6FKTA

Description
22.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060322K6FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060322K6FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060322K6FKTATR-ND
22.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060322K6FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060322K6FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060322K6FKTADKR-ND
RES SMD 22.6K OHM 1% 1/10W 0603

RES SMD 22.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060322K6FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060322K6FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060322K6FKTACT-ND
RES SMD 22.6K OHM 1% 1/10W 0603

RES SMD 22.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:22.6kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW060322K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:22.6kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW060322K6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:22.6kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW060322K6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:22.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:22.6kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 22K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4043
Res, Thick Film, 22K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4043
RES, THICK FILM, 22K6, 1%, 0.1W, 0603, REEL; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 22K6, 1%, 0.1W, 0603, REEL; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060322K6FKTATR-ND CRCW060322K6FKTA 07J4043
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:22.6kohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 22K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details