Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060322K6FKEAHP

Description
22.6 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22.6 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060322K6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060322K6FKEAHP-ND
Chip Resistor - Surface Mount CRCW060322K6FKEAHP-ND
22.6 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22.6 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 22.6K OHM .25W 1% 0603 SMD - CRCW060322K6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM .25W 1% 0603 SMD
CRCW060322K6FKEAHP
RES 22.6K OHM .25W 1% 0603 SMD CRCW060322K6FKEAHP
RES 22.6Kohm .25W 1% 0603 SMD

RES 22.6Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060322K6FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060322K6FKEAHP
Chip Resistor - Surface Mount CRCW060322K6FKEAHP
RES SMD 22.6K OHM 1% 1/3W 0603

RES SMD 22.6K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW060322K6FKEAHP-ND CRCW060322K6FKEAHP CRCW060322K6FKEAHP
Product Name Chip Resistor - Surface Mount RES 22.6K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers