Chip Resistor
CRCW0603-HP 100 22K1 1% ET5 E3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-CRCW060322K1FKEBHPTR-ND | CRCW060322K1FKEBHP |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | |
| Tolerance | 1 +/- % |