Vishay Precision Group Chip Resistor - Surface Mount CRCW060322K1FKEBC

Description
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060322K1FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060322K1FKEBC-ND
Chip Resistor - Surface Mount CRCW060322K1FKEBC-ND
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 22K1 1% Et5 E3 Rohs Compliant Vishay - 59AC2180 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 22K1 1% Et5 E3 Rohs Compliant Vishay
59AC2180
D11/crcw0603-C 100 22K1 1% Et5 E3 Rohs Compliant Vishay 59AC2180
D11/CRCW0603-C 100 22K1 1% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 22K1 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060322K1FKEBC-ND 59AC2180
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 22K1 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details