Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060322K1FKEB

Description
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060322K1FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060322K1FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060322K1FKEBTR-ND
22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/10watt 22.1Kohms 1% - CRCW060322K1FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 22.1Kohms 1%
CRCW060322K1FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 22.1Kohms 1% CRCW060322K1FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 22.1Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 22.1Kohms 1%

Supplier's Site
Res, 22.1Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22.1Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3009
Res, 22.1Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3009
RES, 22.1KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 22.1KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW060322K1FKEBTR-ND CRCW060322K1FKEB 33AK3009
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/10watt 22.1Kohms 1% Res, 22.1Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details