Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060322K0JNEAHP

Description
22 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-22KSATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KSATR-ND
Chip Resistor - Surface Mount 541-22KSATR-ND
22 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KSADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KSADKR-ND
Chip Resistor - Surface Mount 541-22KSADKR-ND
22 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KSACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KSACT-ND
Chip Resistor - Surface Mount 541-22KSACT-ND
22 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 22K OHM .25W 5% 0603 SMD - CRCW060322K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM .25W 5% 0603 SMD
CRCW060322K0JNEAHP
RES 22K OHM .25W 5% 0603 SMD CRCW060322K0JNEAHP
RES 22Kohm .25W 5% 0603 SMD

RES 22Kohm .25W 5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060322K0JNEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060322K0JNEAHP
Resistors - Chip Resistor - Surface Mount CRCW060322K0JNEAHP
RES SMD 22K OHM 5% 1/3W 0603

RES SMD 22K OHM 5% 1/3W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-22KSATR-ND CRCW060322K0JNEAHP CRCW060322K0JNEAHP
Product Name Chip Resistor - Surface Mount RES 22K OHM .25W 5% 0603 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details