Vishay Precision Group Thick Film Resistors - SMD 1/10watt 22Kohms 5% CRCW060322K0JNEA

Description
Thick Film Resistors - SMD 1/10watt 22Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 22Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 22Kohms 5% - CRCW060322K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 22Kohms 5%
CRCW060322K0JNEA
Thick Film Resistors - SMD 1/10watt 22Kohms 5% CRCW060322K0JNEA
Thick Film Resistors - SMD 1/10watt 22Kohms 5%

Thick Film Resistors - SMD 1/10watt 22Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-22KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KGTR-ND
Chip Resistor - Surface Mount 541-22KGTR-ND
22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KGDKR-ND
Chip Resistor - Surface Mount 541-22KGDKR-ND
22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KGCT-ND
Chip Resistor - Surface Mount 541-22KGCT-ND
22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060322K0JNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060322K0JNEA
Resistors - Chip Resistor - Surface Mount CRCW060322K0JNEA
RES SMD 22K OHM 5% 1/10W 0603

RES SMD 22K OHM 5% 1/10W 0603

Supplier's Site
Res, Thick Film, 22K, 5%, 0.1W, 0603; Resistance Vishay - 59M6786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.1W, 0603; Resistance Vishay
59M6786
Res, Thick Film, 22K, 5%, 0.1W, 0603; Resistance Vishay 59M6786
RES, THICK FILM, 22K, 5%, 0.1W, 0603; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.1W, 0603; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 5%, 0.1W, 0603, Reel; Resistance Vishay - 67H4579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.1W, 0603, Reel; Resistance Vishay
67H4579
Res, Thick Film, 22K, 5%, 0.1W, 0603, Reel; Resistance Vishay 67H4579
RES, THICK FILM, 22K, 5%, 0.1W, 0603, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.1W, 0603, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 22K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9114
Res, 22K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9114
RES, 22K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 22K, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060322K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060322K0JNEA
Chip Resistor - Surface Mount CRCW060322K0JNEA
RES SMD 22K OHM 5% 1/10W 0603

RES SMD 22K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060322K0JNEA 541-22KGTR-ND CRCW060322K0JNEA 59M6786 67H4579 96Y9114 CRCW060322K0JNEA
Product Name Thick Film Resistors - SMD 1/10watt 22Kohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 22K, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 22K, 5%, 0.1W, 0603, Reel; Resistance Vishay Res, 22K, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603 0603
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9800 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567805 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details