RES 22.0Kohm .25W 1% 0603 SMD
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
22 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Vishay CRCW060322K0FKEAHP
SMD Chip Resistor, 22 kohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes
RES SMD 22K OHM 1% 1/3W 0603
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW060322K0FKEAHP | 541-22.0KSCT-ND | 8206805P | 8206805 | 41R4644 | CRCW060322K0FKEAHP |
| Product Name | RES 22.0K OHM .25W 1% 0603 SMD | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Smd Chip Resistor, 22 Kohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Power Rating | 0.2500 watts | 0.3330 watts | 0.2500 watts | 0.3330 to 0.3333 watts | ||
| Configuration | Single Resistor | Single Resistor |