Vishay Intertechnology, Inc. RES 226 OHM 1/10W 1% 0603 SMD CRCW0603226RFKTA

Description
RES 226ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 226ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/10W 1% 0603 SMD - CRCW0603226RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/10W 1% 0603 SMD
CRCW0603226RFKTA
RES 226 OHM 1/10W 1% 0603 SMD CRCW0603226RFKTA
RES 226ohm 1/10W 1% 0603 SMD

RES 226ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603226RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603226RFKTA-ND
Chip Resistor - Surface Mount CRCW0603226RFKTA-ND
226 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

226 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 226R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 226R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4041
Res, Thick Film, 226R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4041
RES, THICK FILM, 226R, 1%, 0.1W, 0603, REEL; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 226R, 1%, 0.1W, 0603, REEL; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603226RFKTA CRCW0603226RFKTA-ND 07J4041
Product Name RES 226 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 226R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details