Vishay Precision Group Chip Resistor - Surface Mount CRCW0603226KFKEA

Description
226 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
226 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-226KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226KHCT-ND
Chip Resistor - Surface Mount 541-226KHCT-ND
226 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

226 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-226KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226KHDKR-ND
Chip Resistor - Surface Mount 541-226KHDKR-ND
226 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

226 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-226KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-226KHTR-ND
Chip Resistor - Surface Mount 541-226KHTR-ND
226 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

226 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603226KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603226KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603226KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Surface Mount Resistors - 6790002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790002
Surface Mount Resistors 6790002
Vishay CRCW0603226KFKEA

Vishay CRCW0603226KFKEA

Supplier's Site
Surface Mount Resistors - 1726444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1726444
Surface Mount Resistors 1726444
Vishay CRCW0603226KFKEA

Vishay CRCW0603226KFKEA

Supplier's Site
Surface Mount Resistors - 1817950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817950
Surface Mount Resistors 1817950
Vishay CRCW0603226KFKEA

Vishay CRCW0603226KFKEA

Supplier's Site
Res, Thick Film, 226K, 1%, 0.1W, 0603; Resistance Vishay - 52K8302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 226K, 1%, 0.1W, 0603; Resistance Vishay
52K8302
Res, Thick Film, 226K, 1%, 0.1W, 0603; Resistance Vishay 52K8302
RES, THICK FILM, 226K, 1%, 0.1W, 0603; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 226K, 1%, 0.1W, 0603; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 226K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 226K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3794
Res, Thick Film, 226K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3794
RES, THICK FILM, 226K, 1%, 0.1W, 0603, REEL; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 226K, 1%, 0.1W, 0603, REEL; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2795 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2795
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2795
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 226 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 226 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-226KHCT-ND CRCW0603226KFKEA 6790002 1817950 52K8302 42K3794 24W2795
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance: 1%; Power Rating:0.... Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 226K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 226K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 226 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details